EN
  • EN
  • DE

SI2313DS

Part No SI2313DS
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 321036-SI2313DS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2313DS CAD Model

Description

The SI2313DS is an N-Channel MOSFET manufactured by Vishay. It is designed for low voltage, high-speed switching applications, particularly suited for power management in portable devices and other electronic systems.

Applications:

  • Load Switching: Used for switching power to various loads in portable devices and electronic systems.
  • DC-DC Conversion: Suitable for DC-DC converters for efficient voltage regulation.
  • Power Management: Used in power management circuits for optimized power distribution and control.
  • LED Backlighting: Commonly found in LED backlighting circuits for displays and indicators.

Features:

  • Low On-Resistance: Minimizes power loss, maximizing efficiency in switching applications.
  • TrenchFET® Power MOSFET: Provides high power density and optimized switching performance.
  • Logic Level Gate Drive: Designed for direct drive from logic circuits.
  • Small Footprint: Packaged in a compact SOT-23 package for space-constrained applications.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance results in reduced power dissipation and improved overall system efficiency.
  • Compact Design: Small package allows for dense and space-saving circuit board layouts.
  • Easy to Use: Logic level gate drive simplifies the driving requirements.
  • Reliable Performance: Designed for consistent and reliable performance across a wide range of operating conditions.

Additional Details:

The SI2313DS has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 3.1A. Its on-resistance (RDS(on)) is typically 80 mΩ at VGS = 4.5V and 140 mΩ at VGS = 2.5V. The device is supplied in a SOT-23 package. It is designed to operate over a wide temperature range. The logic level gate drive makes it easily controllable with microcontrollers and other digital logic circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,485 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess