EN
  • EN
  • DE

SI2309DS-TI-E3

Part No SI2309DS-TI-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 095079-SI2309DS-TI-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2309DS-TI-E3 CAD Model

Description

The SI2309DS-TI-E3 is a P-channel MOSFET from Vishay Siliconix. It is designed for a variety of low voltage applications, providing efficient power switching and load management.

Applications:

  • Load Switching: Ideal for switching power to various circuits in portable devices and other electronic systems.
  • Power Management: Used in power management circuits for efficient voltage regulation.
  • DC-DC Conversion: Suitable for use in DC-DC converters where a P-channel MOSFET is required.
  • Battery Management: Used in battery charging and discharging circuits.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • TrenchFET® Power MOSFET: Provides high power density and efficient switching performance.
  • Low Threshold Voltage: Allows for operation with low gate drive voltage.
  • Small Footprint: Available in a small surface-mount package for space-saving applications.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Efficiency: Low on-resistance contributes to minimal power dissipation, maximizing overall system efficiency.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Reliable Performance: Designed for robust and consistent operation across a wide range of conditions.
  • Simplified Circuit Design: Low threshold voltage simplifies gate drive requirements.

Additional Details:

The SI2309DS-TI-E3 has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -4.2A. Its on-resistance (RDS(on)) is typically 45 mΩ at VGS = -4.5V and 70 mΩ at VGS = -2.5V. The device is supplied in a SOT-23 package. It's designed to operate over a temperature range. The low gate threshold voltage makes it suitable for battery-powered applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess