EN
  • EN
  • DE

S977T(E2)-GS08

Part No S977T(E2)-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 311102-S977T(E2)-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S977T(E2)-GS08 CAD Model

Description

The S977T(E2)-GS08 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. These TVS diodes are crucial for enhancing the reliability and lifespan of electronic devices.

Applications

  • ESD Protection for Data Lines: Protects high-speed data interfaces like USB, HDMI, and Ethernet from ESD events.
  • Protection of Automotive Electronics: Used in automotive ECUs and sensors to withstand voltage transients in the automotive environment.
  • Surge Protection for Industrial Equipment: Safeguards industrial control systems, PLCs, and other industrial automation devices.
  • Power Supply Protection: Protects power supplies from voltage surges and spikes.
  • Protection for Portable Devices: Found in smartphones, tablets, and other portable electronics to protect against ESD and voltage transients.

Features

  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, minimizing the potential for damage.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.
  • Small Footprint: Available in compact surface-mount packages for space-saving designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved System Reliability: Prevents damage to sensitive electronic circuits from voltage transients, increasing overall system reliability.
  • Reduced Warranty Costs: Minimizes failures caused by overvoltage events, leading to lower warranty claims.
  • Extended Product Lifespan: Protects sensitive components, extending the lifespan of electronic products.
  • Enhanced System Performance: Ensures stable operation of electronic circuits by preventing transient-induced disruptions.
  • Cost-Effective Protection: Provides a simple and affordable solution for protecting against voltage transients.

Additional Details

The S977T(E2)-GS08 is typically available in a SOD-323 package. Key electrical characteristics include a reverse standoff voltage (VRWM), a breakdown voltage (VBR), and a peak pulse power (PPP). The specific values will vary depending on the exact model and datasheet revision, so it's crucial to consult the official Vishay datasheet for the most accurate and up-to-date information. It is constructed with a glass-passivated junction for increased reliability and performance under repetitive surge conditions. Consult the datasheet for appropriate PCB layout considerations and soldering recommendations. Always verify the marking code on the actual device against the datasheet to ensure correct identification and usage.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess