EN
  • EN
  • DE

S949T-GS08

Part No S949T-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 311092-S949T-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S949T-GS08 CAD Model

Description

The S949T-GS08 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications

  • Data lines protection: Used to protect data communication lines, such as USB, Ethernet, and RS-485 interfaces, from overvoltage events.
  • Power supply protection: Safeguards power supplies in various electronic devices from voltage surges and spikes.
  • Automotive electronics: Protects sensitive automotive electronic control units (ECUs) and sensors from transients in the harsh automotive environment.
  • Industrial equipment: Provides robust protection for industrial control systems, programmable logic controllers (PLCs), and other industrial automation equipment.
  • Consumer electronics: Found in smartphones, tablets, and other consumer devices to protect against ESD and other voltage transients.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit to a safe level.
  • Fast response time: Quickly responds to transient events, preventing damage to sensitive components.
  • High surge capability: Can withstand high surge currents without degradation or failure.
  • Small footprint: Available in compact surface-mount packages, saving valuable board space.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced system reliability: Protects electronic circuits from damage due to voltage transients, improving overall system reliability and reducing downtime.
  • Reduced warranty claims: Minimizes failures caused by overvoltage events, leading to lower warranty costs.
  • Extended product lifespan: Safeguards sensitive components, extending the lifespan of electronic products.
  • Improved system performance: Ensures stable operation of electronic circuits by preventing transient-induced disruptions.
  • Cost-effective protection: Provides a simple and affordable solution for protecting against voltage transients.

Additional Details

The S949T-GS08 is typically available in a SMB (DO-214AA) package. Key electrical characteristics include a reverse standoff voltage (VRWM) of 5V, a breakdown voltage (VBR) of typically 6.8V, and a peak pulse power (PPP) of 400W. The specific values may vary slightly depending on the datasheet revision, so it is crucial to consult the official Vishay datasheet for the most accurate and up-to-date information. The device utilizes a glass passivated junction for improved reliability and performance. It is designed to handle repetitive surge events without significant performance degradation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess