EN
  • EN
  • DE

S869T

Part No S869T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310671-S869T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S869T CAD Model

Description

The S869T is a silicon PIN photodiode manufactured by Vishay Semiconductors. Similar to other photodiodes, it's designed to convert light into an electrical current, with the magnitude of the current being proportional to the incident light intensity. However, the S869T's specific characteristics make it suitable for applications needing precise light detection with a focus on infrared (IR) sensitivity.

Applications:

  • Infrared (IR) remote control receivers: Specifically designed to detect IR signals transmitted by remote controls.
  • Light curtains: Detecting interruptions in light beams for safety applications.
  • Proximity sensors: Sensing the presence of objects by detecting reflected IR light.
  • Optical encoders: Detecting changes in light patterns for position and speed measurement.
  • IR data transmission: Sending data wirelessly using IR light, e.g., in some older PDA and computer systems.

Features:

  • High Sensitivity to Infrared (IR) Light: Optimized for detecting infrared radiation.
  • Fast Response Time: Quickly responds to changes in IR light intensity.
  • Narrow Viewing Angle: Limits the detection area, reducing interference from ambient light.
  • Low Capacitance: Enhances high-frequency performance and reduces signal distortion.
  • Small Package Size: Enables compact integration into devices.

Benefits:

  • Reliable IR Detection: Provides consistent and accurate detection of infrared signals.
  • Improved Noise Immunity: Narrow viewing angle reduces interference from external light sources.
  • Fast Signal Processing: Quick response time allows for high-speed data transmission.
  • Compact Integration: Small size allows for easy incorporation into space-constrained applications.
  • Long Operating Life: Designed for reliable performance over extended periods.

Additional Details:

The S869T has a peak sensitivity wavelength typically in the 800-1000 nm range, optimized for IR detection. The reverse voltage is usually around 30V. This photodiode often has a built-in optical filter to block visible light and enhance IR sensitivity. The specific viewing angle is a critical parameter, as it determines the field of view for IR detection. Lower capacitance is beneficial for high-speed applications, such as IR data communication. A transimpedance amplifier is often used to convert the photocurrent from the photodiode into a voltage signal suitable for processing. The S869T's robust design and optimized IR sensitivity make it a reliable choice for various infrared detection applications. Proper shielding and filtering are crucial to minimize noise and interference. The S869T contributes significantly to the reliable functioning of many consumer and industrial devices reliant on IR communication and sensing.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.0838 $98.0838
2+ $95.0184 $190.0368
3+ $91.9542 $275.8626
4+ $88.8888 $355.5552
5+ $79.6927 $398.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess