EN
  • EN
  • DE

S505TXRW-GS08

Part No S505TXRW-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307251-S505TXRW-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S505TXRW-GS08 CAD Model

Description

The S505TXRW-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), lightning surges, and inductive switching. This device comes in a surface-mount package and offers a compact solution for circuit protection needs.

Applications:

  • Protection of data lines and communication ports
  • I/O interface protection in industrial equipment
  • Overvoltage protection for microcontrollers and microprocessors
  • ESD protection in portable electronics such as smartphones and tablets
  • Surge protection in automotive electronics
  • Protection of sensor circuits

Features:

  • Unidirectional TVS diode
  • Surface-mount package (typically SMB or SMC)
  • Low clamping voltage to limit voltage stress on protected components
  • Fast response time for quick clamping of transient events
  • High surge capability to withstand large surge currents
  • GS08 indicates lead-free and RoHS compliant construction

Benefits:

  • Enhanced reliability of electronic systems by preventing damage from voltage transients
  • Reduced downtime and repair costs due to surge-related failures
  • Improved product safety by mitigating electrical hazards
  • Simplified circuit design due to the compact size and easy integration of the surface-mount package
  • Compliance with environmental regulations (RoHS)

Additional Details:

The S505TXRW-GS08 is characterized by its electrical parameters, including reverse standoff voltage, clamping voltage, and peak pulse current. The reverse standoff voltage is the maximum voltage the device can withstand without conducting. The clamping voltage is the maximum voltage the device will allow across it during a surge. The peak pulse current is the maximum surge current the device can handle without failure. It's imperative to consult the Vishay datasheet for the S505TXRW-GS08 for precise specifications. The XRW typically indicates a specific packaging or testing variation. The GS08 suffix indicates that the component is lead-free and RoHS compliant. The device's fast response time is critical for quickly clamping transient voltages, preventing them from reaching sensitive components. Its compact size is ideal for space-constrained applications, and its high surge capability enables it to withstand significant surge currents.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,225 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess