EN
  • EN
  • DE

PTCTT95R350GTE002

Part No PTCTT95R350GTE002
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Vishay
Win Source Part Number 354182-PTCTT95R350GTE002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTCTT95R350GTE002 CAD Model

Description

The PTCTT95R350GTE002 is a Positive Temperature Coefficient (PTC) thermistor from Vishay. This component is designed primarily for providing overcurrent protection in various electronic applications. It functions as a resettable fuse, increasing its resistance dramatically when an overcurrent event occurs, thereby limiting the current and protecting downstream components.

Applications

  • Overcurrent protection in USB ports
  • Protection of portable electronic devices
  • Overload protection in power supplies
  • Short-circuit protection in automotive applications
  • General circuit protection in electronic equipment

Features

  • Positive Temperature Coefficient (PTC) characteristics
  • Surface mount design for automated assembly
  • Resettable overcurrent protection functionality
  • Fast response time to overcurrent conditions
  • Low resistance during normal operating conditions
  • RoHS compliant

Benefits

  • Provides reliable and resettable overcurrent protection
  • Eliminates the need for manual fuse replacement
  • Reduces downtime due to overcurrent faults
  • Offers quick protection response to limit damage
  • Minimizes power loss in normal operation
  • Complies with environmental regulations

Additional Details

The PTCTT95R350GTE002 operates by maintaining a low resistance under normal operating conditions. When an overcurrent event occurs, the thermistor heats up rapidly, causing a significant increase in its resistance. This increase limits the current flowing through the circuit, protecting sensitive components from damage. Once the overcurrent condition is removed, the thermistor cools down and its resistance returns to its normal low value, allowing the circuit to resume operation. The hold current, trip current, and maximum voltage are critical parameters for selecting the correct PTC for an application. Consult the Vishay datasheet for detailed electrical and thermal characteristics, including resistance values, temperature coefficients, and mechanical dimensions. The surface mount design facilitates automated PCB assembly.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.4525
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Lowest to $1.1348
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2837 $57.9859
17+ $6.7972 $115.5524
27+ $6.5847 $177.7869
37+ $6.3721 $235.7677
47+ $6.1596 $289.5012
63+ $5.5221 $347.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess