EN
  • EN
  • DE

PTCCL21H591HBE

Part No PTCCL21H591HBE
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC / PTC Thermistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Package Bulk
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 50
Win Source Part Number 1173653-PTCCL21H591HBE
Ultra Librarian 3D Model Ultra Librarian PTCCL21H591HBE CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components PTCCL21H591HBE is a temperature sensor that belongs to the sensors and transducers category.

  • Category: Sensors and Transducers
  • Sensor Type: PTC Thermistor
  • Resistance Tolerance: Not Specified
  • Mounting Type: Not Specified
  • Package/Case: Not Specified
  • Supplier Device Package: Not Specified
  • Package Type: Bulk
  • Standard Package: 50
  • Operating Temperature: Not Specified
  • MSL Level: Not Applicable
  • REACH Status: REACH affected
  • HTSUS: 8533.40.8070

You May Also Be Interested in

Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Need more? Email Us
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
Murata Electronics North America
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1219 $61.8285
35+ $3.3821 $118.3735
53+ $3.2764 $173.6492
73+ $3.1707 $231.4611
95+ $3.0651 $291.1845
127+ $2.7480 $348.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess