EN
  • EN
  • DE

PR03000202200JAC00

Part No PR03000202200JAC00
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 220 OHM 3W 5% AXIAL / 220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series PR03
Package Cut Tape (CT),Tape & Box (TB)
Resistance 220 Ohms
Tolerance ±5%
Power (Watts) 3W
Composition Metal Film
Features Flame Retardant Coating, Fusible, Safety
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names BC220W-3JCTINACTIVE,PPC220W-3JTB-NDR,5093NW220R0JBC,BC220W-3JTB-ND,BC220W-3JTB,232219514221,5093NW220R0J,5093NW220R0JA8AFX,PPC220W-3JCT,Q7861272,PPC220W-3JTB,BC220W-3JCT,PPC220W-3JCT-NDR,BC220W-3JTBINACTIVE,BC220W-3JCT-ND,2322 195 14221
Standard Package 500
Win Source Part Number 1035806-PR03000202200JAC00
Ultra Librarian 3D Model Ultra Librarian PR03000202200JAC00 CAD Model

Description

The PR03000202200JAC00 is a metal film leaded resistor manufactured by Vishay. It is a precision resistor known for its high stability, low noise, and excellent linearity. These characteristics make it well-suited for applications requiring accurate and reliable resistance values.

Applications:

  • Precision instrumentation: Used in instruments where accuracy and stability of resistance are crucial, such as multimeters, calibrators, and data acquisition systems.
  • Audio equipment: Employed in audio amplifiers and preamplifiers to maintain signal integrity and low noise levels.
  • Medical devices: Utilized in medical equipment requiring precise and stable resistance values for accurate measurements and control.
  • Industrial control systems: Incorporated into control circuits where reliable resistance values are essential for proper operation.
  • Power supplies: Used in power supply circuits to provide stable and accurate voltage and current regulation.

Features:

  • Metal film construction: Provides excellent stability and low temperature coefficient of resistance (TCR).
  • High precision: Offers tight tolerance on resistance value for accurate circuit performance.
  • Low noise: Minimizes unwanted noise in sensitive electronic circuits.
  • Leaded design: Allows for easy mounting on circuit boards using through-hole technology.
  • Flameproof coating: Enhances safety by preventing flame propagation in case of overload.

Benefits:

  • Stable resistance value: Maintains consistent resistance over time and temperature variations.
  • Accurate circuit performance: Ensures reliable operation and precise measurements in electronic circuits.
  • Reduced noise: Improves signal quality in sensitive applications.
  • Easy installation: Facilitates quick and straightforward mounting on circuit boards.
  • Enhanced safety: Provides added protection against fire hazards.

Technical Specifications:

The PR03000202200JAC00 has a resistance value of 220 Ohms. It features a power rating of 3W, a tolerance of 5%, and a temperature coefficient of ±200 ppm/°C. The resistor is conformally coated with a flameproof lacquer. Operating temperature range from -55°C to +155°C.

The resistor's metal film construction gives it enhanced stability and low TCR, and the leaded design make it simple for installation and replacement on circuit boards. This component is well-suited for a variety of applications requiring dependable and consistent resistance values.

You May Also Be Interested in

VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2550 $51.0000
480+ $0.2092 $100.4160
745+ $0.2027 $151.0115
1,020+ $0.1961 $200.0220
1,320+ $0.1896 $250.2720
1,765+ $0.1700 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess