EN
  • EN
  • DE

PR02000201470FA100

Part No PR02000201470FA100
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description Resistor Power Metal Film 147 Ohm 1% 2W ±250ppm/K Ceramic Axial Ammo Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 12 mm
Operating Supply Voltage 500 V
Resistance 147 Ω
RoHS Compliant
Width 3.9 mm
Win Source Part Number 1130249-PR02000201470FA100
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR02000201470FA100 CAD Model

Description

The PR02000201470FA100 is a metal film leaded resistor manufactured by Vishay. This type of resistor is designed for general-purpose applications in electronic circuits where a stable and reliable resistance is required. Its metal film construction provides good stability and low noise characteristics.

Applications

  • General purpose circuits
  • Current limiting
  • Voltage division
  • Signal attenuation
  • Power supplies

Features

  • Metal film construction: Provides good stability and low noise.
  • Leaded design: Allows for through-hole mounting.
  • High precision: Offers tight tolerance on resistance value.
  • Low temperature coefficient: Minimizes resistance changes due to temperature variations.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Accurate resistance: Ensures precise circuit operation.
  • Stable performance: Provides consistent and reliable performance over time.
  • Low noise: Minimizes unwanted signal interference.
  • Easy to install: Leaded design simplifies mounting on circuit boards.
  • Wide operating temperature range: Suitable for diverse environments.

Additional Details

The PR02000201470FA100 metal film leaded resistor is available in various resistance values and tolerances to meet different circuit requirements. Vishay is a well-respected manufacturer of electronic components, known for their quality and reliability. The '1470' within the part number typically indicates a resistance value of 147 Ohms. Detailed specifications, including resistance value, tolerance, power rating, temperature coefficient, and lead configuration, can be found in the manufacturer's datasheet. When selecting a metal film resistor, it's crucial to choose the appropriate resistance value, tolerance, and power rating for the specific application. The axial leaded design makes it ideal for breadboarding and prototyping and through hole PCB design. Always consult the datasheet for the full performance specifications and ensure the part is suitable for the intended application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,010+ $0.1147 $115.8470
1,560+ $0.1111 $173.3160
2,150+ $0.1076 $231.3400
2,780+ $0.1040 $289.1200
3,720+ $0.0932 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess