EN
  • EN
  • DE

IRF9214PBF

Part No IRF9214PBF
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999788-IRF9214PBF
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF9214PBF CAD Model

Description

The IRF9214PBF is a P-Channel Power MOSFET from Vishay, designed for a variety of power switching and amplification applications. This MOSFET is known for its robust design and reliable performance in demanding environments. It is commonly used in applications requiring efficient and controlled switching of power.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Power Amplifiers: Utilized in audio and RF power amplification stages.
  • Solid State Relays: Used to create solid state relays for switching applications.
  • Lighting Control: Found in dimming and switching circuits for LED and incandescent lighting.

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High Drain Current Capability: Capable of handling significant current loads.
  • Avalanche Rated: Withstands transient voltage spikes and inductive kickback.
  • Through-Hole Package: Allows for robust mounting and heat dissipation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing efficiency.
  • Reliable Performance: Robust design ensures stable operation in harsh conditions.
  • Simplified Circuit Design: P-Channel configuration eases high-side switching.
  • Protection Against Transients: Avalanche rating protects against voltage spikes.
  • Effective Heat Dissipation: Through-hole package facilitates heat removal.

Additional Details:

The IRF9214PBF typically features a drain-source voltage (VDS) rating of -100V and a continuous drain current (ID) rating of several amperes, depending on the operating conditions and thermal management. Its RDS(on) is usually specified at a gate-source voltage (VGS) of -10V. The avalanche rating is a key feature, making it suitable for inductive loads where voltage transients are common. The through-hole package, typically a TO-220 or similar, provides excellent thermal conductivity, allowing for efficient heat dissipation when properly heatsinked. This MOSFET is particularly well-suited for industrial and automotive applications where reliability and ruggedness are critical. The 'PBF' suffix indicates that the device is lead-free and RoHS compliant, meeting environmental standards. Always refer to the datasheet for detailed specifications, thermal characteristics, and application guidelines to ensure optimal performance and safe operation.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess