EN
  • EN
  • DE

IM02ER100K

Part No IM02ER100K
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 10UH 130MA 3.7 OHM TH / 10 µH Unshielded Molded Inductor 130 mA 3.7Ohm Max Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Vishay Dale
Series IM
Product Status Obsolete
Type Molded
Material - Core Iron
Inductance 10 µH
Tolerance ±10%
Current Rating (Amps) 130 mA
Shielding Unshielded
DC Resistance (DCR) 3.7Ohm Max
Q @ Freq 55 @ 7.9MHz
Frequency - Self Resonant 50MHz
Temperature Range - Operating -55°C ~ 105°C
Inductance Frequency - Test 7.9 MHz
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.095" Dia x 0.250" L (2.42mm x 6.35mm)
Standard Package 4,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1348699-IM02ER100K
Ultra Librarian 3D Model Ultra Librarian IM02ER100K CAD Model

Description

The IM series inductors from Vishay Dale are fixed inductors that are molded in construction.

  • Construction: Molded
  • Shielding: Unshielded
  • Inductance: 10 µH
  • Q @ Freq: 55 @ 7.9MHz
  • DC Resistance (DCR): 3.7 Ohm Max
  • Current Rating: 130 mA
  • Frequency Self-Resonant: 50MHz
  • Mounting: Through-Hole Axial
  • Tolerance: ±10%
  • Material: Iron
  • Applications: Power supplies, filters, and general purpose applications
  • Operating Temperature: -55°C to 105°C
  • Status: Obsolete
  • Standard Package: 4000

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess