EN
  • EN
  • DE

IHLP2525CZEB1R5M01

Part No IHLP2525CZEB1R5M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1.5UH 9A 15 MOHM SMD / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Vishay
Package Bulk
Product Status Obsolete
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 921062-IHLP2525CZEB1R5M01
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZEB1R5M01 CAD Model

Description

The IHLP2525CZEB1R5M01 is a shielded power inductor from Vishay. This inductor is part of the IHLP series, known for its low profile, high current handling, and excellent temperature stability. It is designed for use in DC-DC converters and power supplies where space is limited and high efficiency is required.

Applications:

  • DC-DC converters
  • Voltage Regulator Modules (VRM)
  • Point-of-Load (POL) converters
  • Notebook computers
  • Portable devices
  • High current power supplies

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Saturation Current: Allows for high current handling without significant inductance drop.
  • Low Profile: Compact size for space-constrained applications.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.
  • AEC-Q200 Qualified: Suitable for automotive applications.

Benefits:

  • Reduced EMI: Shielded construction minimizes noise and interference with surrounding components.
  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher overall efficiency.
  • High Current Capability: Handles high currents without saturation, ensuring stable operation.
  • Space Saving: Low profile allows for use in compact designs.

Additional Details:

The IHLP2525CZEB1R5M01 has an inductance of 1.5 µH (1R5) with a specified tolerance. The shielded construction provides excellent EMI performance. The low DCR contributes to high efficiency in power conversion circuits. It is built with a composite construction to achieve high current capability and low core losses. The datasheet offers detailed information on its electrical characteristics, mechanical dimensions, and performance graphs. This component is designed for demanding applications that require compact size and high performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess