EN
  • EN
  • DE

IHLP2020CZER4R7M5A

Part No IHLP2020CZER4R7M5A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 4.7UH 4.1A 78.3MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Shielded Molded Inductor 78.3mOhm Max Nonstandard -
Manufacturer Vishay
Series IHLP-2020CZ-5A
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 541-IHLP2020CZER4R7M5ATR, 541-IHLP2020CZER4R7M5ACT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874438-IHLP2020CZER4R7M5A
Ultra Librarian 3D Model Ultra Librarian IHLP2020CZER4R7M5A CAD Model

Description

The IHLP2020CZER4R7M5A is a power inductor manufactured by Vishay. It belongs to the IHLP (Inductor, High Current, Low Profile) series, known for their compact size, high current handling capability, and low Direct Current Resistance (DCR). This inductor is designed for use in various power supply and filtering applications where efficiency and space are critical.

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters.
  • Voltage Regulators: Employed in voltage regulator circuits for filtering and energy storage.
  • Point-of-Load (POL) Converters: Utilized in POL converters to provide localized power regulation.
  • Filtering Applications: Used in power line filters to reduce noise and EMI.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features

  • High Current Handling: Designed to handle high DC currents without saturation.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.

Benefits

  • High Efficiency: Low DCR minimizes power losses, resulting in high efficiency.
  • Compact Design: Small size allows for use in densely populated boards.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Performance: Designed for stable operation in diverse environmental conditions.
  • Easy Integration: Surface mount design allows for automated assembly, reducing manufacturing costs.

Additional Details

The IHLP2020CZER4R7M5A has an inductance value of 4.7 µH (microhenries). The '2020' in the part number indicates the dimensions of the inductor (2.0mm x 2.0mm). The 'CZ' refers to the specific core material and construction. The 'ER' likely indicates the tolerance of the inductor. The 'M5A' likely refers to the specific packaging. These power inductors are manufactured using advanced techniques to ensure high reliability and performance. Proper soldering techniques are recommended to prevent damage during assembly. Consult the datasheet for detailed electrical characteristics, application guidelines, and thermal considerations.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4656 $51.2160
265+ $0.3821 $101.2565
410+ $0.3701 $151.7410
560+ $0.3582 $200.5920
725+ $0.3463 $251.0675
970+ $0.3104 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess