EN
  • EN
  • DE

GL41B-3

Part No GL41B-3
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060802-GL41B-3
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GL41B-3 CAD Model

Description

The GL41B-3 is a rectifier diode manufactured by Vishay. It is designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling diode applications. This diode features a high surge current capability and low forward voltage drop, making it suitable for efficient power conversion.

Applications

  • Power Supplies: Used as a rectifier in power supplies to convert AC voltage to DC voltage.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Converters: Integrated into DC-DC converters for voltage regulation and conversion.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • Polarity Protection: Used for polarity protection in various electronic circuits.

Features

  • High Surge Current Capability: Features a high surge current capability, allowing it to withstand transient current surges.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, minimizing power losses and improving efficiency.
  • High Reliability: Designed for high reliability and long-term performance.
  • Glass Passivated Junction: Features a glass-passivated junction for improved stability and reliability.
  • Lead-Free Finish: Available with a lead-free finish, complying with RoHS standards.

Benefits

  • Efficient Rectification: Provides efficient rectification, minimizing power losses and improving system efficiency.
  • Robust Performance: Offers robust performance in demanding applications.
  • Long-Term Reliability: Designed for long-term reliability, ensuring stable performance over time.
  • Easy to Use: Easy to use and integrate into various electronic circuits.
  • Compliance: Complies with RoHS standards, making it suitable for environmentally conscious designs.

Additional Details

The GL41B-3 is typically available in a DO-204AL (DO-41) package. It is designed for through-hole mounting on a printed circuit board. The diode has a specific forward voltage drop at a given forward current, as specified in the datasheet. The maximum reverse voltage and forward current ratings should be carefully considered when selecting this diode for a particular application. Detailed specifications, including reverse leakage current, forward voltage drop, and surge current rating, can be found in the manufacturer's datasheet.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess