EN
  • EN
  • DE

GF1B/17

Part No GF1B/17
Manufacturer Vishay
Catalog OEM Parts (F - I)
Description Diode Standard Recovery Rectifier 100V 1A 2-Pin DO-214BA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Surge Current 30 A
Min Operating Temperature -65 °C
Number of Pins 2
Peak Reverse Current 5 µA
Recovery Time 3 µs
Reverse Voltage 100 V
RoHS Compliant
Win Source Part Number 1006393-GF1B/17
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GF1B/17 CAD Model

Description

The GF1B/17 is a fast recovery rectifier diode manufactured by Vishay. It is designed to provide efficient rectification with fast switching speeds, making it suitable for a variety of power supply and high-frequency applications. This diode offers a good balance of performance, reliability, and cost-effectiveness.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect transistors and other components from voltage spikes.
  • Inverters: Integrated into inverter circuits to convert DC voltage to AC voltage for applications such as motor control and renewable energy systems.
  • High-Frequency Rectification: Suitable for high-frequency rectification in RF (Radio Frequency) and microwave circuits.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections in electronic devices.

Features

  • Fast Recovery Time: Offers a fast reverse recovery time, minimizing switching losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Features a low forward voltage drop, reducing power dissipation and improving overall efficiency.
  • High Reliability: Designed for reliable operation in harsh environments, ensuring long-term performance.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Efficient Rectification: Fast recovery time and low forward voltage drop contribute to efficient rectification, reducing power losses and improving system performance.
  • Protection Against Voltage Spikes: High surge current capability protects downstream components from damage caused by transient voltage spikes.
  • Improved System Reliability: Robust design and reliable operation ensure long-term performance and minimize downtime.
  • Versatile Application: Suitable for a wide range of power supply and high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures that the diode meets environmental standards and regulations.

The GF1B/17 is typically available in a DO-214BA (SMA) or similar surface-mount package. It has a maximum repetitive peak reverse voltage (VRRM) rating and a maximum average forward current (IF(AV)) rating. Proper heat sinking may be required for high-current applications to maintain the diode within its operating temperature range.

Technical Specifications (Typical):

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 100 V
  • Maximum Average Forward Current (IF(AV)): 1.0 A
  • Forward Voltage (VF): 1.0 V
  • Reverse Recovery Time (trr): 500 ns
  • Operating Temperature: -55°C to +150°C
  • Package Type: DO-214BA (SMA)

You May Also Be Interested in

Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess