EN
  • EN
  • DE

GD74LS00

Part No GD74LS00
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996313-GD74LS00
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS00 CAD Model

Description

The GD74LS00 is a Quad 2-Input NAND Gate from Vishay's 74LS series, a popular family of logic gates. A NAND gate is a fundamental building block in digital logic circuits. Its output is low only when both inputs are high; otherwise, the output is high.

Applications:

  • Basic Logic Functions: Implementing various logic functions like AND, OR, and NOT by combining NAND gates.
  • Data Storage: Used in constructing latches and flip-flops for memory circuits.
  • Signal Inversion: A single NAND gate with its inputs tied together acts as an inverter (NOT gate).
  • Clock Generation: Used in oscillator circuits to generate clock signals.
  • Digital Comparators: Can be used in conjunction with other gates to compare digital signals.

Features:

  • Quad 2-Input NAND Gates: Contains four independent NAND gates in a single package.
  • Low-Power Schottky TTL: LS (Low-power Schottky) technology provides a good balance between speed and power consumption compared to standard TTL.
  • Operating Voltage: Typically operates at a 5V supply voltage.
  • High Fan-Out: Can drive a significant number of other logic gates.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Versatile Logic Element: NAND gates are universal gates; any other logic function can be implemented using NAND gates.
  • Cost-Effective: A single package provides four gates, reducing component count and board space.
  • Wide Availability: The 74LS00 is a widely available and well-established logic gate.
  • Reliable Performance: Proven technology with robust performance characteristics.

Additional Details:

The GD74LS00 is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The standard logic symbol for a NAND gate is an AND gate symbol with a circle at the output. The 74LS00 is commonly used in hobbyist projects, educational circuits, and industrial control systems. The 'LS' designation indicates that it utilizes Low-power Schottky transistor-transistor logic, which offers improved speed and lower power consumption compared to the original TTL (transistor-transistor logic) family. This part is often found in older designs or applications where the characteristics of the LS family are preferred.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess