EN
  • EN
  • DE

GD74HC241

Part No GD74HC241
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060653-GD74HC241
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HC241 CAD Model

Description

The GD74HC241 is a high-speed CMOS octal buffer/line driver with 3-state outputs manufactured by Vishay. This device is typically used to improve signal drive capability, isolate sections of a system, or convert logic levels.

Applications:

  • Memory Addressing: Used to buffer address lines in memory systems, providing increased drive capability to access memory locations.
  • Data Bus Buffering: Isolates and buffers data lines in a data bus to prevent loading and improve signal integrity.
  • Logic Level Conversion: Can be used as a buffer to convert logic levels between different voltage standards.
  • Microcontroller Interfacing: Provides a buffer between a microcontroller and external devices to prevent loading and protect the microcontroller's I/O pins.
  • Line Driving: Drives signals over longer distances, compensating for signal degradation due to capacitance and impedance.

Features:

  • Octal Buffer: Contains eight independent buffer/line driver circuits.
  • 3-State Outputs: Outputs can be in a high (logic 1), low (logic 0), or high-impedance (disabled) state.
  • High-Speed Operation: CMOS technology provides high-speed switching performance.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Operates from 2V to 6V supply voltage.
  • High Output Drive Capability: Can drive multiple loads without significant signal degradation.

Benefits:

  • Improved Signal Integrity: Buffering and line driving capabilities improve signal quality and reduce noise.
  • Increased System Reliability: Isolation provided by the buffers protects sensitive components from overload.
  • Simplified System Design: Buffers allow for easier interfacing between different components and subsystems.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Versatile Application: Can be used in a wide range of digital logic applications.

Additional Details:

The GD74HC241 is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The 3-state outputs are controlled by one or more enable inputs. When the enable input is active, the buffer operates normally, passing the input signal to the output. When the enable input is inactive, the output is in a high-impedance state, effectively disconnecting the buffer from the circuit. This allows multiple devices to share a common bus. The HC (High-speed CMOS) family offers a good balance between speed and power consumption, making it suitable for a variety of applications. Absolute maximum ratings should be observed during operation.

Important specifications include propagation delay (the time it takes for a signal to propagate through the buffer), output current drive capability, and input voltage threshold levels. These specifications are typically provided in the datasheet.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess