EN
  • EN
  • DE

DG271AK

Part No DG271AK
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed Quad Monolithic SPST CMOS Analog Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 65ns, 65ns
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB @ 100kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CERDIP
RoHS State Request Verification
Win Source Part Number 1167379-DG271AK
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG271
Introduction Date May 24, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian DG271AK CAD Model

Description

The DG271AK is a precision, dual, single-pole, single-throw (SPST) analog switch from Vishay. This switch is designed for applications requiring high accuracy and low signal distortion. It offers excellent switching characteristics, making it suitable for various analog signal routing and switching tasks.

Applications

  • Audio signal switching
  • Video signal routing
  • Precision instrumentation
  • Data acquisition systems
  • ATE (Automatic Test Equipment)
  • Medical equipment

Features

  • Dual SPST configuration
  • Low on-resistance
  • Low charge injection
  • Fast switching speed
  • Low leakage current
  • Wide supply voltage range
  • TTL/CMOS compatible logic inputs

Benefits

  • Accurate signal switching with minimal distortion
  • Reduced signal loss due to low on-resistance
  • Improved signal integrity with low charge injection
  • High-speed operation for demanding applications
  • Extended operating life
  • Versatile for a wide range of applications

Additional Details

The DG271AK is designed with advanced manufacturing techniques to achieve low on-resistance and low charge injection, ensuring minimal signal distortion during switching. Its fast switching speed allows for efficient signal routing in high-speed applications. The device's low leakage current minimizes signal loss and improves overall system accuracy. The wide supply voltage range and TTL/CMOS compatible logic inputs provide flexibility in circuit design.

Specifications:

  • On-Resistance: 85 Ohms (typical)
  • Switching Time: 150 ns (typical)
  • Supply Voltage Range: ±4.5V to ±18V
  • Leakage Current: 1 nA (typical)

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess