EN
  • EN
  • DE

DG201BAK

Part No DG201BAK
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Improved Quad CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 4.5 V ~ 25 V
Dual Voltage Supply ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 300ns, 200ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -95dB @ 100kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CERDIP
RoHS State Request Verification
Win Source Part Number 1167334-DG201BAK
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG201B
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG201BAK CAD Model

Description

The DG201BAK is a SPST-NC switch from Vishay. It has a 16-CDIP package and has 4 circuits. The switch has a dual voltage supply of ±4.5 V ~ 22 V and an on-state resistance of 85 Ohm. It has a switch time of 300ns, 200ns and a current leakage of 500pA. The switch is obsolete(EOL) and has a limited supply and demand status.

  • Switch Type: SPST-NC
  • Package: 16-CDIP
  • Circuits: 4
  • Voltage Supply: ±4.5 V ~ 22 V
  • On-State Resistance: 85 Ohm
  • Switch Time: 300ns, 200ns
  • Current Leakage: 500pA
  • Status: Obsolete(EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess