The CRCW1206 is a thick film chip resistor manufactured by Vishay. It's a general-purpose resistor commonly used in a wide range of electronic circuits. The '1206' designation refers to its physical size (1206 metric), which is a standard SMD (Surface Mount Device) package. While categorized as END-OF-LIFE, these resistors are ubiquitous and understanding their specifications remains important.
Applications
- Current limiting in LED circuits
- Voltage division in sensor circuits
- Pull-up and pull-down resistors in digital circuits
- Termination resistors in transmission lines
- Filtering in analog circuits
Features
- Standard 1206 package size: Compatible with automated assembly equipment.
- Thick film construction: Provides stable resistance values.
- Wide resistance range: Available in various resistance values from ohms to megaohms.
- High power rating: Can handle significant power dissipation for its size.
- RoHS compliant: Environmentally friendly.
Benefits
- Easy to assemble using standard SMT techniques.
- Provides reliable performance in various applications.
- Offers flexibility in circuit design with a wide range of resistance values.
- Reduces board space requirements due to its small size.
- Contributes to environmentally friendly designs.
Additional Details
The CRCW1206 resistors are typically available in various tolerance ratings (e.g., 1%, 5%) and temperature coefficients. Key specifications include its resistance value, tolerance, power rating, and maximum voltage rating. It's important to select the appropriate resistor based on the circuit requirements. The CRCW1206 series provides a stable and dependable solution for a wide variety of resistor needs, and Vishay provides extensive datasheets for its products.