EN
  • EN
  • DE

BZX85B22

Part No BZX85B22
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158166-BZX85B22
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B22 CAD Model

Description

The BZX85B22 is a silicon planar Zener diode manufactured by Vishay. It is designed for voltage stabilization and overvoltage protection applications. As part of the BZX85 series, this diode offers a stable reference voltage and is commonly used to protect sensitive electronic components from voltage spikes and surges.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting circuits from damage due to excessive voltage.
  • Transient Suppression: Absorbing voltage spikes and surges to prevent damage to sensitive components.
  • Reference Voltage: Providing a stable reference voltage for measurement and control circuits.
  • Clipping Circuits: Limiting the maximum voltage in a circuit.

Features

  • Zener Voltage: 22V nominal Zener voltage.
  • High Surge Current Capability: Ability to withstand high surge currents.
  • Low Dynamic Resistance: Provides stable voltage regulation under varying current conditions.
  • Glass Passivated Junction: Enhances reliability and stability.
  • DO-41 Package: Standard axial-lead package for easy mounting.

Benefits

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving circuit performance.
  • Reliable Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Easy to Use: Standard DO-41 package simplifies installation and integration into circuits.
  • Long-Term Stability: Glass passivated junction ensures long-term reliability and performance.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

Technical Specifications

  • Zener Voltage (Vz): 22V ± 5%
  • Zener Current (Iz): Specific to datasheet (check Vishay datasheet)
  • Power Dissipation (Pd): 1.3 W
  • Operating Temperature Range: -65°C to +175°C
  • Forward Voltage (Vf): 1.0 V at If = 100 mA

The BZX85B22 from Vishay is a reliable Zener diode suitable for a wide range of voltage regulation and protection applications. Engineers should consult the official datasheet for detailed specifications and application guidelines. Its robust design and stable performance make it a popular choice in various electronic devices and systems.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0523 $50.2080
2,335+ $0.0429 $100.1715
3,610+ $0.0416 $150.1760
4,980+ $0.0402 $200.1960
6,430+ $0.0389 $250.1270
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess