EN
  • EN
  • DE

BZX84C8V2E9

Part No BZX84C8V2E9
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description 0.35W Plastic SMD Zener, 5%, in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050501-BZX84C8V2E9
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C8V2E9 CAD Model

Description

The BZX84C8V2E9 is a Zener diode manufactured by Vishay. It's designed for voltage regulation and transient suppression, providing a stable voltage of 8.2V. This diode is commonly used in a variety of electronic circuits to protect sensitive components from voltage spikes and maintain a constant voltage level.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in automotive electronics
  • Overvoltage protection in industrial control systems
  • Clamping circuits in signal processing applications
  • Protection of sensitive components in consumer electronics

Features

  • Zener voltage of 8.2V
  • Small surface-mount package (SOD-323)
  • High surge current capability
  • Low leakage current
  • AEC-Q101 qualified (for automotive applications)

Benefits

  • Provides a stable and precise 8.2V voltage reference
  • Protects electronic circuits from damage due to voltage surges
  • Reduces board space requirements with its small size
  • Increases system reliability by preventing overvoltage conditions
  • Suitable for automotive applications due to AEC-Q101 qualification

Additional Details

The BZX84C8V2E9 Zener diode has a nominal Zener voltage of 8.2V. It is housed in a small SOD-323 surface-mount package. Its power dissipation is typically around 250mW, depending on the mounting conditions. It is designed to handle high surge currents and has a low reverse leakage current. The operating temperature range is usually from -55°C to +150°C. Being AEC-Q101 qualified, it meets stringent requirements for reliability in automotive applications. The E9 suffix typically signifies a particular tolerance or specific characteristic of the device.

This diode finds extensive use in automotive electronics for voltage regulation and transient protection. The combination of its voltage stability, surge handling capability, and compact size makes it a valuable component in a diverse array of applications requiring a stable 8.2V supply or overvoltage protection.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess