EN
  • EN
  • DE

BZT03C220-TR

Part No BZT03C220-TR
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 180VWM 305VC SOD57 / 305V Clamp 1A Ipp Tvs Diode Through Hole SOD-57
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 180V
Voltage - Breakdown (Min) 208V
Voltage - Clamping (Max) @ Ipp 305V
Current - Peak Pulse (10/1000µs) 1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case SOD-57, Axial
Supplier Device Package SOD-57
Base Product Number BZT03C220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BZT03C220-TRGICT,BZT03C220-TR-ND,BZT03C220-TRGITR
Standard Package 5,000
Win Source Part Number 971616-BZT03C220-TR
Ultra Librarian 3D Model Ultra Librarian BZT03C220-TR CAD Model

Description

The BZT03C220-TR is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. TVS diodes are designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), inductive switching, and other transient events. They operate by clamping the voltage to a safe level when a surge occurs.

Applications:

  • Telecommunication equipment
  • Industrial control systems
  • Power supplies
  • Automotive electronics
  • Consumer electronics

Features:

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Glass passivated junction
  • RoHS compliant

Benefits:

  • Protection against voltage transients.
  • Improved reliability of electronic equipment.
  • Extended lifespan of electronic components.
  • Fast and effective voltage clamping.
  • Compliance with environmental regulations.

Additional Details:

The BZT03C220-TR is designed to withstand high surge currents without failure, providing robust protection for sensitive circuits. Its fast response time ensures that voltage surges are quickly clamped, preventing damage to downstream components. The low clamping voltage ensures effective protection even for components with low voltage tolerances. The glass passivated junction enhances the device's reliability and stability. The diode is compliant with RoHS standards, ensuring that it does not contain hazardous substances. The specific clamping voltage and surge current ratings of the BZT03C220-TR are detailed in the manufacturer's datasheet. It is commonly used in telecommunication equipment to protect against lightning strikes and other voltage transients. Its robust construction and reliable performance make it a popular choice for protecting electronic equipment in a wide range of applications and environments. The 'TR' suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess