The BZG03C62 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by inductive load switching and lighting strikes.
Applications:
- Protection of I/O interfaces.
- Protection of power supplies.
- Protection of communication lines.
- Overvoltage protection in automotive electronics.
- Industrial automation equipment protection.
Features:
- Glass passivated junction.
- High surge current capability.
- Low incremental surge resistance.
- Available in unidirectional configuration.
- Through-hole mounting DO-214AA package.
Benefits:
- Provides reliable overvoltage protection.
- Increases the reliability of electronic systems.
- Reduces downtime and maintenance costs.
- Easy to integrate into existing circuits.
- Cost-effective solution for transient voltage protection.
Specifications:
The BZG03C62 has a stand-off voltage of 62V. Its operating temperature range is -55°C to +175°C. The device is RoHS compliant and lead-free. It's designed for through-hole mounting, comes in a DO-214AA package and offers a good surge handling capability.