The BZG03C33 is a Transient Voltage Suppressor (TVS) diode from Vishay. This component is designed to safeguard sensitive electronic equipment against voltage transients induced by lightning strikes, inductive load switching, and electrostatic discharge (ESD).
Applications:
- Protection of I/O interfaces.
- Protection of power supplies.
- Protection of communication lines.
- Overvoltage protection in automotive electronics.
- Industrial automation equipment protection.
Features:
- Glass passivated junction.
- High surge current capability.
- Low incremental surge resistance.
- Available in unidirectional configuration.
- Through-hole mounting DO-214AA package.
Benefits:
- Provides reliable overvoltage protection.
- Increases the reliability of electronic systems.
- Reduces downtime and maintenance costs.
- Easy to integrate into existing circuits.
- Cost-effective solution for transient voltage protection.
Specifications:
The BZG03C33 has a stand-off voltage of 33V. Its operating temperature range is -55°C to +175°C. The device is RoHS compliant and lead-free. It's designed for through-hole mounting, comes in a DO-214AA package and offers a good surge handling capability.