The BZD27C22P-GS18 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications:
- ESD protection for data lines.
- Transient voltage protection for consumer electronics.
- Surge protection in automotive electronics.
- Protection of microcontrollers and other sensitive ICs.
- Industrial control systems.
Features:
- Glass passivated junction for high reliability.
- High surge current capability.
- Low leakage current.
- Uni-directional configuration.
- DO-219AB (SMF) package for space-saving designs.
Benefits:
- Provides reliable protection against voltage transients.
- Enhances the robustness of electronic circuits.
- Reduces field failures due to ESD and surge events.
- Compact package enables use in high-density applications.
- Long operational lifespan.
Specifications:
The BZD27C22P-GS18 has a reverse standoff voltage of 22 V. Its operating temperature range is -65°C to +150°C. The device is RoHS compliant and halogen-free. Housed in a low profile SMF package. It offers fast response time for effective transient suppression. It is designed for automated placement, enabling high-volume manufacturing.