The BZD27C120P-GS08 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression. This diode is commonly used to protect sensitive electronic components from voltage spikes and provide stable voltage references.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression (TVS) for sensitive electronics
- Overvoltage protection in automotive applications
- Reference voltage generation for instrumentation
- Clamping circuits for signal integrity
Features
- Zener voltage of 120V
- Low reverse leakage current
- High surge current capability
- Glass passivated junction for reliability
- Surface mount SMA package (DO-214AC)
Benefits
- Provides precise voltage regulation
- Offers effective transient voltage suppression, protecting circuits from damage
- Ensures stable operation over temperature variations
- Easy to integrate into surface mount designs
- Enhances the overall reliability of electronic systems
Additional Details
The BZD27C120P-GS08 features a Zener voltage of 120V, offering protection for circuits operating at or near this voltage. The low reverse leakage current minimizes power loss and improves efficiency. The high surge current capability ensures the diode can withstand transient voltage spikes without failing. The glass passivated junction contributes to the diode's long-term reliability. The SMA package is designed for surface mount assembly, making it suitable for automated manufacturing processes. This part is marked as END-OF-LIFE by the manufacturer. The power dissipation is around 1.5W, but the datasheet should be consulted for specific operating conditions and derating curves.