The BZD17C7V5P is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is engineered to safeguard delicate electronic components from voltage spikes and surges, commonly encountered in various applications, including consumer electronics, industrial equipment, and telecommunications systems.
Applications:
- Protection of sensitive electronic components against voltage transients.
- Overvoltage protection in consumer electronics such as TVs and set-top boxes.
- Surge protection in industrial control systems.
- Transient protection in telecommunications equipment.
- Power supply protection.
Features:
- Glass passivated junction.
- High surge capability.
- Low leakage current.
- Uni-directional configuration.
- Compact DO-214AC (SMA) package.
Benefits:
- Provides robust overvoltage protection.
- Increases the longevity of protected components.
- Minimizes downtime and associated costs.
- Improves the overall stability of electronic devices.
- The small SMA package facilitates easy integration into circuit designs.
Specifications:
The BZD17C7V5P has a stand-off voltage of 7.5V. It provides peak pulse power dissipation. Its operating and storage temperature ranges from -65°C to +150°C. The device is RoHS compliant and lead-free. Designed for surface mounting, this TVS diode is housed in a SMA package. Its response time is very fast, quickly suppressing transient voltages to protect downstream circuitry.