EN
  • EN
  • DE

BYT42M

Part No BYT42M
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Soft Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156734-BYT42M
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT42M CAD Model

Description

The BYT42M is a fast recovery epitaxial diode manufactured by Vishay. It is engineered for applications demanding rapid switching speeds and efficient rectification, such as high-frequency inverters, converters, and freewheeling circuits.

Applications

  • Switching mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Snubber circuits

Features

  • Ultra-fast reverse recovery time
  • High surge current capability
  • Low forward voltage drop
  • Epitaxial construction
  • High reliability
  • RoHS compliant

Benefits

  • Minimized switching losses due to the ultra-fast recovery time, leading to higher efficiency.
  • Enhanced system robustness because of its high surge current handling.
  • Reduced power dissipation because of the low forward voltage drop.
  • Improved overall performance and reliability due to the epitaxial construction.
  • Compliance with environmental regulations (RoHS compliant).

Additional Details

The BYT42M typically features a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 2A. Its forward voltage drop (VF) is approximately 1.3V at 2A, and it boasts an ultra-fast reverse recovery time (trr) typically less than 50 ns. It is designed to operate within a junction temperature range of -65°C to +150°C. This diode is generally available in a DO-201AD package, which provides effective thermal dissipation and is suited for through-hole mounting. The BYT42M offers an efficient and dependable solution for fast switching rectification requirements.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess