EN
  • EN
  • DE

BUF7312-MA-SMD

Part No BUF7312-MA-SMD
Manufacturer Vishay
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050037-BUF7312-MA-SMD
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUF7312-MA-SMD CAD Model

Description

The BUF7312-MA-SMD is a high-speed operational amplifier from Vishay. It is designed for video and high-frequency signal processing applications, offering excellent bandwidth, slew rate, and low distortion. Its SMD (Surface Mount Device) packaging makes it suitable for automated assembly processes.

Applications

  • Video Amplifiers: Used in video signal amplification circuits for displays and cameras.
  • Line Drivers: Employed as line drivers for transmitting signals over long distances with minimal signal degradation.
  • High-Speed Signal Processing: Utilized in high-speed data acquisition and signal processing systems.
  • Instrumentation Amplifiers: Forms the core of instrumentation amplifiers for precise signal measurement.
  • Active Filters: Used in active filter designs for signal conditioning and noise reduction.

Features

  • High Bandwidth: Offers a wide bandwidth for processing high-frequency signals.
  • High Slew Rate: Provides a fast slew rate for accurate signal reproduction.
  • Low Distortion: Ensures minimal distortion of the amplified signal.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range for design flexibility.

Benefits

  • Improved Signal Quality: High bandwidth and low distortion contribute to enhanced signal clarity.
  • Faster Signal Processing: High slew rate enables rapid signal processing and response times.
  • Simplified Manufacturing: The surface mount package simplifies assembly and reduces manufacturing costs.
  • Increased Design Flexibility: Wide supply voltage range allows for use in a variety of applications.
  • Compact Design: The small package size enables more compact and efficient circuit designs.

Additional Details

The BUF7312-MA-SMD is optimized for driving capacitive loads, making it suitable for applications involving coaxial cables and other high-capacitance interconnects. Its electrical specifications include low input bias current and offset voltage, ensuring accurate signal amplification. The surface-mount package ensures ease of integration into automated assembly processes. This op-amp is particularly well-suited for applications where high performance and reliability are essential. Its robust design and excellent electrical characteristics make it a preferred choice for demanding signal processing applications. Proper grounding and decoupling techniques are crucial to ensure the op-amp's stability and performance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess