EN
  • EN
  • DE

BFR193TF

Part No BFR193TF
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon NPN Planar RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153295-BFR193TF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR193TF CAD Model

Description

The BFR193TF is a silicon NPN bipolar RF transistor manufactured by Vishay. It is designed for high-frequency amplifier and oscillator applications. It is categorized as END-OF-LIFE. This transistor is housed in a small SOT-343 package.

Applications

  • Low Noise Amplifiers (LNA): Used in radio receivers to amplify weak signals with minimal added noise.
  • Oscillators: Employed in generating high-frequency signals for communication systems.
  • Mixers: Used in frequency conversion circuits to translate signals to different frequencies.
  • RF Front-End Amplifiers: Amplifying RF signals in communications equipment.
  • Mobile communication devices: Amplifying signals in cellular phones and other wireless devices.

Features

  • High transition frequency (fT): Enables high-frequency operation.
  • Low noise figure: Minimizes noise contribution in amplifier applications.
  • High gain: Provides significant signal amplification.
  • Small SOT-343 package: Compact size for space-constrained applications.

Benefits

  • Improved receiver sensitivity: The low noise figure of the transistor enhances the sensitivity of radio receivers.
  • Increased signal strength: High gain provides strong signal amplification.
  • Compact design: Small package size enables miniaturization of electronic devices.
  • Reliable performance: Designed for reliable operation in high-frequency applications.

Additional Details

The BFR193TF has a typical transition frequency (fT) in the GHz range. Its low noise figure is critical for sensitive receiver applications. It is important to consider the end-of-life status of this transistor, as it is no longer in production. Electrical characteristics, such as collector current and voltage ratings, are specified in the Vishay datasheet.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess