EN
  • EN
  • DE

BFP193T-GS08

Part No BFP193T-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Trans GP BJT NPN 12V 0.08A 4-Pin (3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Collector Emitter Voltage (VCEO) 12 V
Number of Pins 4
RoHS Compliant
Win Source Part Number 1049161-BFP193T-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFP193T-GS08 CAD Model

Description

The BFP193T-GS08 is a silicon bipolar RF transistor manufactured by Infineon Technologies, now under Vishay. It is designed for high-frequency applications, offering excellent performance as an amplifier or oscillator in communication systems. Its low noise figure and high gain make it suitable for sensitive receiver front-ends.

Applications:

  • Low Noise Amplifiers (LNAs) in communication receivers
  • Oscillators for frequency generation
  • Mixers in RF signal processing
  • High-frequency amplifier stages
  • Wireless communication devices (e.g., WLAN, Bluetooth)
  • Satellite communication systems

Features:

  • High transition frequency (fT)
  • Low noise figure
  • High gain
  • Low collector-emitter saturation voltage
  • Small SOT343 package for compact designs
  • Gold metallization for high reliability

Benefits:

  • Improved receiver sensitivity due to low noise figure
  • Increased signal strength with high gain
  • Efficient operation with low saturation voltage
  • Reduced board space requirements due to small package size
  • Enhanced reliability in harsh environments
  • Excellent performance in high-frequency circuits

Specifications:

The BFP193T-GS08 transistor typically features a transition frequency (fT) of over 25 GHz, a noise figure of less than 1.5 dB at 1.8 GHz, and a gain of around 20 dB at 1 GHz. The collector-emitter voltage is typically rated at 4.5V, and the collector current can reach up to 50 mA. It is housed in a small SOT343 package. Gold metallization enhances the reliability of the device. The datasheet should be consulted for precise electrical characteristics and operating conditions to ensure optimal performance and longevity in the intended application.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess