EN
  • EN
  • DE

BB8044GS08

Part No BB8044GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Variable Capacitance Diode; Breakdown Voltage Max: 20V; Leaded Process Compatible: Yes; Peak Reflow Compatible (260...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 20 V
Mounting SMD (SMT)
Case / Package SOT-23
Number of Pins 3
RoHS Compliant
Win Source Part Number 1048341-BB8044GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BB8044GS08 CAD Model

Description

The BB8044GS08 is a variable capacitance diode, also known as a varactor or varicap diode, manufactured by Vishay. These diodes are specifically designed to exhibit a change in capacitance when a reverse voltage is applied. This characteristic makes them ideal for use in voltage-controlled oscillators (VCOs), tuning circuits, and frequency modulators.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in frequency synthesizers and signal generators.
  • Electronic Tuning Circuits: Employed in radios, televisions, and communication equipment.
  • Frequency Modulators: Utilized in FM transmitters and other modulation circuits.
  • Parametric Amplifiers: Used to amplify signals with low noise.
  • Voltage-Controlled Filters: Used in applications where filter characteristics need to be dynamically adjusted.

Features:

  • Variable Capacitance: The key feature is the capacitance that varies with applied reverse voltage.
  • Low Series Resistance: Minimizes losses in high-frequency applications.
  • High Capacitance Ratio: Provides a wide tuning range.
  • Small Package Size: Allows for compact circuit designs.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.

Benefits:

  • Precise Tuning: Enables accurate frequency adjustments in oscillators and filters.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Improved Signal Quality: Reduces noise and distortion in communication systems.
  • Versatile Applications: Suitable for a wide range of electronic circuits.
  • Stable Performance: Provides reliable operation in various environmental conditions.

Additional Details:

The BB8044GS08 is typically supplied in a surface-mount package, making it easy to integrate into modern electronic assemblies. The specific capacitance range and voltage characteristics can be found in the manufacturer's datasheet. It's crucial to consult the datasheet for detailed electrical characteristics, such as capacitance versus voltage curves, reverse voltage limits, and operating temperature ranges, to ensure proper application and performance.

This varactor diode is commonly used in RF (radio frequency) applications and high-frequency circuits due to its ability to provide precise and stable tuning. Its robust design and reliable performance make it a popular choice for engineers designing communication systems, test equipment, and other electronic devices requiring voltage-controlled capacitance.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess