EN
  • EN
  • DE

34THES1BTA2S22

Part No 34THES1BTA2S22
Manufacturer Vishay
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ROTARY 3600DEG SLD TURRET / Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Vishay Spectrol
Package Bulk
For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 3600°, Continuous
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type Slotted Shaft
Linearity ±0.5%
Voltage - Supply 5V
Mounting Type Panel Mount
Termination Style Solder Turret
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 716-1056
Standard Package 1
Win Source Part Number 1057769-34THES1BTA2S22
Ultra Librarian 3D Model Ultra Librarian 34THES1BTA2S22 CAD Model

Description

The 34THES1BTA2S22 is a rotary position sensor designed for use in angle and linear position measuring applications. It is manufactured by Vishay Spectrol.

  • Application: Angle and linear position measuring
  • Output Signal: Clock-wise increase
  • Linear Range: 0 to 3600 degrees
  • Linearity: ±0.5%
  • Voltage Supply: 5V
  • Temperature Range: -40°C to 85°C
  • Actuator Type: Slotted shaft
  • Termination Style: Solder turret
  • Mounting: Panel mountable
  • Resistance Tolerance: -
  • Measuring: For measuring rotary position
  • Alternative Parts: HRS100SSAB090, SR4P3-B10, SR4P3-C2, E2E-X1R5F1, E2E2-X5B1-M1, and E2E2-X2C134THES1BTA2S22

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
NVE Corp
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess