EN
  • EN
  • DE

NINA-B222-03B

Part No NINA-B222-03B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX MOD DUAL BLUETOOTH SMD / Bluetooth Bluetooth v4.2 + EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr U-Blox
Series NINA-B2
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2 + EDR
Modulation 4-QPSK, 8DPSK, GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 11dBm
Sensitivity -88dBm
Serial Interfaces GPIO, SPI, UART
Antenna Type Integrated, Chip
Memory Size 16Mb Flash, 4Mb SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 50mA ~ 110mA
Current - Transmitting 60mA~ 150mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-SMD Module
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1341044-NINA-B222-03B
Ultra Librarian 3D Model Ultra Librarian NINA-B222-03B CAD Model

Description

The NINA-B2 series from U-Blox is an RF transceiver module designed for use in Bluetooth v4.2 + EDR protocols.

  • Frequency: 2.4GHz
  • Data Rate: 3Mbps
  • Memory Size: 16Mb Flash, 4Mb SRAM
  • Antenna Type: Integrated, chip
  • Power Output: 11dBm
  • Sensitivity: -88dBm
  • Current Receiving: 50mA ~ 110mA
  • Current Transmitting: 60mA ~ 150mA
  • Voltage Supply: 3V ~ 3.6V
  • Serial Interfaces: GPIO, SPI, and UART
  • Mounting Type: Surface mount
  • Package/Case: 36-SMD module
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess