The TA7358APG is an FM front-end IC manufactured by Toshiba Semiconductor and Storage. It is designed for use in FM radio receivers, car audio systems, and portable audio devices. The IC integrates various functions required for FM signal processing, including RF amplification, mixing, and oscillation.
Applications:
- FM Radio Receivers
- Car Audio Systems
- Portable Audio Players
- Clock Radios
Features:
- Integrated FM Front-End IC
- Low Current Consumption
- High Sensitivity
- Built-in Oscillator Circuit
- Mixer Circuit
- Low Voltage Operation
Benefits:
- Simplified FM Receiver Design
- Reduced Component Count
- Compact Size
- Extended Battery Life in Portable Devices
- Improved FM Reception Quality
The TA7358APG is a complete FM front-end solution, incorporating all the necessary components for receiving and processing FM radio signals. This integration reduces the number of external components required, simplifying the design process and lowering overall system cost. The IC is designed for low current consumption, making it suitable for battery-powered applications such as portable radios and audio players.
The built-in oscillator circuit provides a stable and accurate frequency source for the mixer circuit. The mixer circuit converts the received FM signal to an intermediate frequency (IF) signal, which is then processed by subsequent stages in the FM receiver. The TA7358APG is optimized for high sensitivity, allowing it to receive weak FM signals with good clarity.
Technical Specifications:
- Supply Voltage: 1.8V to 7V (Typical 3V)
- Current Consumption: 3mA (Typical)
- Input Frequency Range: 76MHz to 108MHz
- Intermediate Frequency (IF): 10.7MHz