EN
  • EN
  • DE

TA7237AP

Part No TA7237AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353700-TA7237AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7237AP CAD Model

Description

The TA7237AP is a monolithic integrated circuit designed by Toshiba Semiconductor and Storage. It is a power amplifier IC commonly used in audio applications, particularly in car audio systems and other devices requiring high output power. The TA7237AP is designed to deliver robust audio performance with integrated protection features, making it a reliable choice for automotive and general audio amplification needs.

Applications

  • Car Audio Systems: Used as a power amplifier in car radios and audio systems.
  • Stereo Amplifiers: Suitable for use in stereo amplifier circuits for home or portable audio devices.
  • Audio Power Amplifiers: General-purpose audio power amplification.
  • Bridge Amplifiers: Can be configured in bridge mode for higher power output.

Features

  • High Power Output: Delivers significant audio output power, suitable for driving speakers.
  • Low Distortion: Designed for low harmonic distortion to provide clear audio reproduction.
  • Built-in Thermal Shutdown: Integrated thermal protection to prevent overheating.
  • Short Circuit Protection: Includes short circuit protection to prevent damage from output shorts.
  • Overvoltage Protection: Protects the IC from damage due to excessive supply voltage.
  • Muting Function: Features a muting function to suppress unwanted noise during power-up and power-down.

Benefits

  • Robust Performance: Delivers robust and reliable performance in automotive and general audio applications.
  • Enhanced Protection: Comprehensive protection features ensure longevity and prevent damage.
  • High Audio Quality: Low distortion design ensures high-quality audio reproduction.
  • Easy Integration: Relatively easy to integrate into audio system designs.
  • Space Saving: Monolithic design allows for compact audio system implementation.

Additional Details

The TA7237AP typically comes in a multi-lead package, designed for efficient heat dissipation. Its electrical characteristics include output power ratings at specific load impedances, total harmonic distortion (THD) levels, and supply voltage ranges. Datasheets provide application circuit examples and layout recommendations to optimize performance and ensure stability. The TA7237AP is a reliable audio power amplifier IC, offering protection features critical for automotive environments and delivering sufficient power for driving speakers in various audio systems.

You May Also Be Interested in

IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Lowest to $16.1718
NVIDIA
Lowest to $6.5292
Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Texas Instruments
Lowest to $5.7999
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess