EN
  • EN
  • DE

74HC595D(BJ)

Part No 74HC595D(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Shift Registers
Description Pb-F 74HC CMOS logic IC series SOIC 8-Bit Shift Register/Latch (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Shift Register
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits per Element 8
Number of Elements 1
Number of Pins 16
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1040378-74HC595D(BJ)
Categories Logic - Shift Registers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC595D(BJ) CAD Model

Description

The 74HC595D(BJ) is an 8-bit serial-in, parallel-out shift register with output latches and three-state outputs, manufactured by Toshiba Semiconductor and Storage. It is a member of the 74HC family of high-speed CMOS logic devices.

Applications

  • LED display drivers
  • Digital control interfaces
  • Memory address decoding
  • Keyboard scanning
  • Relay drivers

Features

  • 8-bit serial-in, parallel-out shift register: Allows serial data to be converted to parallel data.
  • Output latches: Hold the data after it has been shifted in.
  • Three-state outputs: Allow the outputs to be disabled, enabling multiple devices to share the same bus.
  • High-speed CMOS logic: Provides fast switching speeds and low power consumption.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits

  • Reduced Microcontroller Pin Usage: The serial-to-parallel conversion allows a microcontroller to control multiple outputs using only a few pins, freeing up valuable I/O resources.
  • Simplified Circuit Design: Integrating the shift register and output latches simplifies circuit design and reduces the number of discrete components needed.
  • Versatile Interface: The three-state outputs enable easy interfacing with other devices on a shared bus, facilitating modular system design.
  • Energy Efficiency: The low power consumption of CMOS technology makes it ideal for battery-powered applications.
  • Reliable Performance: The wide operating voltage range ensures stable performance across various power supply conditions.

Additional Details

The 74HC595D(BJ) is commonly used to expand the number of output pins available from a microcontroller. The shift register is clocked serially, and the data is then transferred to the output latches when a latch enable signal is applied. The three-state outputs can be enabled or disabled using an output enable signal. This device is available in a surface-mount package, suitable for automated assembly processes. It conforms to RoHS standards.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2660 $50.5400
460+ $0.2183 $100.4180
710+ $0.2115 $150.1650
980+ $0.2047 $200.6060
1,265+ $0.1978 $250.2170
1,695+ $0.1774 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,130 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess