EN
  • EN
  • DE

2SC1173

Part No 2SC1173
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON NPN EPITAXIAL TYPE(PCT PROCESS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125098-2SC1173
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1173 CAD Model

Description

The 2SC1173 is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor is known for its low noise figure and high gain, making it ideal for use in communication equipment and high-performance amplifiers.

Applications:

  • VHF/UHF Amplifiers: Used in the front-end of VHF/UHF amplifiers to boost weak signals.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Communication Equipment: Found in various communication devices such as radios and transceivers.

Features:

  • High Transition Frequency (fT): Supports high-frequency operation.
  • Low Noise Figure: Ensures minimal noise amplification in sensitive receiver circuits.
  • High Gain: Provides significant signal amplification.
  • NPN Silicon Epitaxial Transistor: Offers reliable and consistent performance.

Benefits:

  • Improved Signal Reception: The low noise figure enhances the ability to receive weak signals.
  • Efficient High-Frequency Amplification: High transition frequency and gain allow for efficient amplification.
  • Versatile Application: Suitable for various high-frequency applications.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and durable operation.

The 2SC1173 typically comes in a small signal package suitable for high-frequency circuits. Its key specifications include a collector-base voltage (VCBO), a collector-emitter voltage (VCEO), and an emitter-base voltage (VEBO). Consult the datasheet for specific voltage and current ratings, as well as S-parameter data for high-frequency circuit design.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess