The XC6371A312PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor power supply voltages and provide a reset signal to microcontrollers or other system components when the voltage drops below a specified threshold. It features low power consumption and a small package, making it suitable for portable and battery-powered applications.
Applications
- Microcontroller reset circuits
- Battery-powered devices
- Portable electronics
- Power management systems
- Real-time clocks (RTC)
Features
- Precision voltage detection
- Low power consumption
- Small package size
- Built-in hysteresis
- Open drain output
- Operating voltage range: 1.0V to 6.0V
Benefits
- Reliable system reset
- Prevention of data corruption
- Extended battery life
- Simplified circuit design
- Space-saving solution
Additional Details
The XC6371A312PR offers a precise voltage detection threshold, ensuring accurate monitoring of the power supply voltage. The built-in hysteresis prevents oscillation of the reset signal when the voltage is near the threshold. The open drain output allows for flexible connection to microcontrollers and other logic devices. The low power consumption minimizes the load on the power supply, extending battery life in portable applications. This voltage detector IC is commonly used to protect microcontrollers from operating with insufficient supply voltage, which can lead to data corruption or system malfunction. The XC6371A312PR is typically supplied in a small surface mount package such as SOT-25 or similar, enabling compact board designs. The '312' in the part number likely refers to the specific detection voltage threshold (e.g., 3.1V or 3.2V). The IC is a simple yet effective means of improving system reliability, especially in applications where stable power supply voltage is critical.