EN
  • EN
  • DE

WL1837GYFVR

Part No WL1837GYFVR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 758853-WL1837GYFVR
Ultra Librarian 3D Model Ultra Librarian WL1837GYFVR CAD Model

Description

The WL1837MODGBMOCT from Texas Instruments is a robust and sophisticated Wi-Fi and dual-mode Bluetooth module that is designed for a variety of applications ranging from Internet of Things (IoT) to industrial, automotive, and consumer electronics. This highly integrated module offers 2.4 GHz Wi-Fi, Bluetooth, and Bluetooth Low Energy (BLE) functionalities in one compact package, making it an ideal choice for designers looking to add wireless connectivity to their products with minimal effort and design time.

Key Features

  • Wi-Fi Connectivity: The WL1837MODGBMOCT supports 802.11 b/g/n standards, ensuring compatibility with a wide range of Wi-Fi networks and delivering reliable data throughput for connected devices.
  • Bluetooth & BLE: With both classic Bluetooth and Bluetooth 4.0 (BLE) support, this module can communicate with a vast array of devices, including those that are part of the growing BLE ecosystem.
  • Integrated Antenna: The module comes equipped with an integrated 2.4 GHz antenna, simplifying the design and reducing the overall footprint of the end product.
  • Power Efficiency: Designed with power-sensitive applications in mind, the WL1837MODGBMOCT offers low-power operation modes to extend battery life in portable and remote devices.
  • Robust Security: Security features such as WPA/WPA2 personal and enterprise security modes provide peace of mind for applications that require secure data transmission.
  • Easy Integration: The module is compatible with a variety of Texas Instruments processors, including the Sitara, OMAP, and MSP430 families, allowing for seamless integration into existing designs.

Applications

The versatility of the WL1837MODGBMOCT makes it suitable for a wide range of applications, such as:

  • Smart Home Devices
  • Industrial Automation Systems
  • Automotive Infotainment and Telematics
  • Healthcare and Medical Equipment
  • Portable Consumer Electronics

Overall, the WL1837MODGBMOCT module from Texas Instruments represents a powerful and convenient solution for adding advanced wireless capabilities to a multitude of electronic products. Its combination of features, integration ease, and the support of TI's extensive resources make it a top choice for developers looking to enhance their devices with Wi-Fi and Bluetooth connectivity.

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess