EN
  • EN
  • DE

WL1831MODGBMOCT

Part No WL1831MODGBMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH/WIFI CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Antenna Type Integrated, Chip
Supply Voltage - Operating 2.9 V to 4.8 V
Current - Receiving 49mA to 85mA
Current - Transmitting 238mA to 420mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 70°C
Dimension Module
Win Source Part Number 133433-WL1831MODGBMOCT
Family Name WL1835MOD
Introduction Date September 15, 2013
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL1831MODGBMOCT CAD Model

Description

Introducing the WL1831MODGBMOCT Module from Texas Instruments

The WL1831MODGBMOCT is a fully-integrated module designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is a powerful addition to TI's WiLink 8 family, engineered to deliver high-performance wireless connectivity. The module is specifically tailored for a wide range of applications that require Wi-Fi and Bluetooth functionalities, making it an ideal choice for Internet of Things (IoT) devices, portable electronics, and industrial equipment.

At the heart of the WL1831MODGBMOCT lies a sophisticated system-on-chip (SoC) that combines IEEE 802.11 a/b/g/n Wi-Fi with Bluetooth 4.0, including Bluetooth Low Energy (BLE). This dual-band module operates in the 2.4 GHz and 5 GHz spectra, offering versatile connectivity options for various wireless communication needs. The advanced design ensures seamless integration with minimal power consumption, which is crucial for battery-operated devices.

The module's compact size, measuring just 9.7 mm by 10.4 mm, allows for easy integration into space-constrained designs without compromising on performance. It comes in a refined package that simplifies the manufacturing process, reducing time-to-market for product developers. Furthermore, the WL1831MODGBMOCT is equipped with an array of features that enhance its functionality, such as multiple-input and multiple-output (MIMO) capabilities, which significantly improve the data throughput and range.

Security is a top priority in wireless communication, and the WL1831MODGBMOCT addresses this by offering robust security protocols, including WPA/WPA2 for secure Wi-Fi access and AES encryption for Bluetooth connections. This ensures that sensitive data remains protected during transmission.

Developers looking to leverage the WL1831MODGBMOCT module can take advantage of Texas Instruments' comprehensive support and resources. TI provides detailed documentation, development kits, and an active community forum to assist with the integration and deployment of the module in various applications.

In summary, the WL1831MODGBMOCT from Texas Instruments is a versatile, high-performance module that offers an excellent solution for designers seeking to incorporate Wi-Fi and Bluetooth functionality into their products. With its robust feature set, compact size, and strong support infrastructure, this module is set to power the next generation of connected devices.

You May Also Be Interested in

Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7182 $69.4364
4+ $28.4868 $113.9472
6+ $27.5966 $165.5796
8+ $26.7064 $213.6512
10+ $25.8161 $258.1610
13+ $23.1455 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess