EN
  • EN
  • DE

UCC27524A1QDGNRQ1

Part No UCC27524A1QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name UCC27524A1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46913-1, -296-46913-1-ND, UCC27524A1QDGNRQ1-ND, 296-46913-6, 296-46913-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901714-UCC27524A1QDGNRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27524A1QDGNRQ1 CAD Model

Description

The UCC27524A1QDGNRQ1 is a robust gate driver IC designed by Texas Instruments, specifically engineered to enhance the efficiency and reliability of your automotive and industrial applications. This high-speed, dual-channel driver is capable of delivering peak currents up to 5A, providing the necessary drive strength to efficiently switch power MOSFETs and IGBTs.

Key Features

  • Peak Output Current: Capable of delivering high peak output currents of ±5 A, ensuring effective gate charge displacement for swift switching transitions.
  • Dual-Channel: Dual independent channels allow for flexibility in design, enabling both high-side and low-side gate drive configurations.
  • Wide Supply Voltage Range: Supports a wide range of supply voltages from 4.5V to 18V, accommodating various application needs.
  • High-Speed Operation: Fast propagation delays and switching frequencies are well-suited for high-frequency power conversion systems.
  • Output Stage Configuration: Offers both inverting and non-inverting input logic options, providing design versatility.
  • Robustness: Enhanced with features such as under-voltage lockout, over-temperature protection, and negative voltage handling on the input and output for increased system reliability.
  • Automotive Qualified: Meets AEC-Q100 automotive qualification standards, ensuring operation under extreme conditions.

Applications

The UCC27524A1QDGNRQ1 is ideal for a wide range of applications, including:

  • Automotive powertrain and safety systems
  • DC/DC converters
  • Motor drives and inverters
  • Power supplies for industrial equipment

Package and Availability

This gate driver is available in a compact 8-pin MSOP (DGN) package, ensuring a minimal footprint on your PCB. The device is also characterized for operation over the automotive temperature range of -40°C to +140°C, providing reliable performance in a wide range of environmental conditions.

Empower your high-efficiency power systems with the UCC27524A1QDGNRQ1 from Texas Instruments, delivering the performance and reliability required for today’s demanding automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9312 $51.2160
135+ $0.7640 $103.1400
205+ $0.7402 $151.7410
280+ $0.7163 $200.5640
365+ $0.6924 $252.7260
485+ $0.6208 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess