EN
  • EN
  • DE

UCC27519AQDBVRQ1

Part No UCC27519AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5 / Low-Side Gate Driver IC Non-Inverting SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number UCC27519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UCC27519AQDBVRQ1,UCC27519AQDBVRQ1-ND,296-38320-6,-296-38320-1-ND,TEXTISUCC27519AQDBVRQ1,296-38320-1,296-38320-2
Standard Package 3,000
Win Source Part Number 978759-UCC27519AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27519AQDBVRQ1 CAD Model

Description

Overview of Texas Instruments UCC27519AQDBVRQ1

The UCC27519AQDBVRQ1 from Texas Instruments is a high-speed, high-current, single-channel gate driver specifically designed for automotive applications. It is a robust and efficient solution for driving power MOSFETs and IGBTs that operate in a wide range of automotive systems. This gate driver is capable of delivering peak currents up to 4A, making it suitable for high-power and high-density applications where efficient switching is critical.

Key Features

  • High Peak Output Drive Current: The device can provide up to 4A of peak drive current, ensuring strong gate charge and discharge for fast switching times.
  • Wide Supply Voltage Range: It operates over a supply range of 4.5V to 18V, accommodating various automotive voltage requirements and ensuring compatibility with a broad range of control ICs and microcontrollers.
  • High Sink Current Capability: The UCC27519AQDBVRQ1 can sink high peak currents, which is crucial for quickly pulling down the gate voltage of the power device to turn it off.
  • Robust Output Drive: Its output stage is designed to withstand the rigors of automotive environments, including the ability to drive capacitive loads with minimal delay and overshoot.
  • Protection Features: The device includes under-voltage lockout (UVLO) for both VDD and VBST, ensuring the gate driver operates only when the supply voltage is within the specified range.
  • Temperature Range: It is qualified for automotive applications with a specified temperature range of -40°C to 125°C, guaranteeing performance under extreme conditions.
  • Industry Standard Package: The device comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

With its robust design and high-performance characteristics, the UCC27519AQDBVRQ1 is suitable for a variety of automotive applications, including but not limited to:

  • Automotive powertrain systems
  • DC-DC converters
  • Motor drives
  • Power inverters

The UCC27519AQDBVRQ1 gate driver from Texas Instruments offers a reliable and efficient solution for automotive engineers looking to optimize their power management systems with fast switching capabilities and robust protection features.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4208 $56.8320
90+ $1.1658 $104.9220
135+ $1.1294 $152.4690
185+ $1.0929 $202.1865
240+ $1.0565 $253.5600
320+ $0.9472 $303.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess