EN
  • EN
  • DE

UCC27424MDGNREP

Part No UCC27424MDGNREP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP / Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4V ~ 15V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 15ns
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number UCC27424
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-22533-1-NDR,-UCC27424MDGNREP-NDR,296-22533-2-NDR,296-UCC27424MDGNREPCT,296-22533-2,296-UCC27424MDGNREPCT-ND,296-22533-1,-296-22533-1-ND,296-UCC27424MDGNREPDKR,296-22533-2-ND,-UCC27424MDGNREP,296-22533-6-NDR,296-UCC27424MDGNREPDKR-ND,296-22533-6-ND,-321-UCC27424MDGNREPCT,V62/07624-01XE,-V62/07624-01XE,296-22533-6,-V62/07624-01XE-NDR,296-UCC27424MDGNREPTR,296-22533-1-ND,296-22533-1-NDR,-296-22533-1
Standard Package 2,500
Win Source Part Number 1320025-UCC27424MDGNREP
Ultra Librarian 3D Model Ultra Librarian UCC27424MDGNREP CAD Model

Description

Introducing the UCC27424MDGNREP from Texas Instruments

The UCC27424MDGNREP is a robust, high-speed, dual-channel MOSFET driver designed by Texas Instruments, specifically engineered to enhance the performance and efficiency of power management systems. This advanced driver IC is ideal for a wide range of applications, including but not limited to, switch-mode power supplies, DC-DC converters, motor controllers, and class-D switch-mode amplifiers.

Key Features

  • High Current Drive Capability: The UCC27424MDGNREP can deliver an impressive peak output current of ±4 A, making it suitable for driving a large variety of MOSFETs and IGBTs.
  • Dual Independent Channels: With two independent channels, it allows for greater flexibility in design. Each channel can be used to drive a separate MOSFET or to drive both the high-side and low-side MOSFETs in a half-bridge configuration.
  • Fast Propagation Delays: The device features fast propagation delays of typically 15 ns, ensuring quick response times in critical applications.
  • Industry-Standard Pinout: It comes with an industry-standard pinout, which simplifies the design process and makes it easy to integrate into existing layouts.
  • Enhanced Robustness: The UCC27424MDGNREP is designed to be robust against faults and includes features such as under-voltage lockout (UVLO) for improved system reliability.

Efficiency and Reliability

The driver IC is optimized for efficient operation. The low quiescent current helps in reducing standby power consumption, while the high peak current capability ensures that the MOSFETs are driven effectively, minimizing switching losses and improving overall system efficiency. Additionally, its robust design ensures reliable operation even under harsh conditions, making it a dependable choice for mission-critical systems.

Package and Availability

The UCC27424MDGNREP comes in an 8-pin MSOP-PowerPAD package, which not only allows for compact designs but also aids in thermal management. Texas Instruments ensures the availability of this component through their extended product lifecycle program, making it a reliable choice for long-term projects.

With its combination of high-speed operation, powerful drive capability, and dual-channel flexibility, the UCC27424MDGNREP from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6538 $57.9228
13+ $7.9211 $102.9743
20+ $7.6736 $153.4720
27+ $7.4260 $200.5020
35+ $7.1785 $251.2475
47+ $6.4359 $302.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess