EN
  • EN
  • DE

UCC27322MDREP

Part No UCC27322MDREP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description SINGLE 9-A HIGH-SPEED LOW-SIDE MOSFET DRIVER WITH ENABLE | IC MOSFET DRVR 9A SGL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC27322
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276136-UCC27322MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27322MDREP CAD Model

Description

Introducing the UCC27322MDREP from Texas Instruments

The UCC27322MDREP is a robust, high-speed power driver designed by Texas Instruments, specifically engineered to deliver exceptional performance in a variety of demanding applications. This driver is part of TI's Enhanced Product (EP) portfolio, which guarantees operation under extended temperature ranges and increased reliability, making it suitable for mission-critical and harsh environment applications.

With its impressive peak output current of 9A, the UCC27322MDREP is capable of driving large capacitive loads with remarkable efficiency. This makes it an ideal choice for directly driving power MOSFETs and IGBTs in high-power switching applications. Its versatility is further enhanced by its wide supply voltage range, which spans from 4V to 15V, accommodating a variety of control logic levels and providing designers with greater flexibility in their system design.

The device features a dual-in-line package, ensuring ease of integration into existing circuit designs while minimizing the board space required. The UCC27322MDREP offers both inverting and non-inverting inputs, which simplifies the implementation of control logic and allows for seamless integration into a wide range of power management systems. Its fast propagation delays and rise/fall times translate into swift and precise switching actions, critical for reducing power losses and improving the overall efficiency of power conversion systems.

Safety and reliability are paramount in power management, and the UCC27322MDREP addresses these concerns with its built-in under-voltage lockout protection. This feature ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the device and the system it controls from potential damage caused by insufficient supply voltage.

Whether it's for use in industrial drives, power supplies, inverters, or other high-performance power conversion applications, the UCC27322MDREP stands out as a high-quality, reliable component that engineers can trust. Its robust construction, coupled with Texas Instruments' commitment to quality, makes this driver a smart choice for those looking to enhance the performance and durability of their power management systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess