EN
  • EN
  • DE

UCC27201AQDMKRQ1

Part No UCC27201AQDMKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10VSON / 120-V, 3-A Peak, High-Frequency, High-Side/Low-Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 10-VDFN Exposed Pad
Supplier Device Package 10-VSON (4x4)
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806975-UCC27201AQDMKRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27201AQDMKRQ1 CAD Model

Description

The UCC27201AQDMKRQ1 from Texas Instruments is a robust high-side and low-side driver designed with the modern automotive and industrial applications in mind. It is a part of TI's extensive range of power management integrated circuits, specifically tailored to meet the stringent requirements of high-performance power conversion systems.

Key Features

  • High Current Drive Capability: With an impressive output drive strength of up to 4 A source and 4 A sink, this driver is capable of driving large power MOSFETs and IGBTs efficiently.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 10 V to 20 V, the UCC27201AQDMKRQ1 provides flexibility for various circuit designs and ensures compatibility with a broad range of power stages.
  • Robust Design: It is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 Grade 1 qualification for automotive reliability and performance.
  • High-Side and Low-Side Drive: The device features independent high-side and low-side driver channels, allowing for versatile configurations in half-bridge, full-bridge, and push-pull topologies.
  • Fast Propagation Delays: With fast propagation delays and matched delay times, this driver ensures better control and efficiency in switching applications.
  • Bootstrap Operation: It includes an integrated bootstrap diode for the high-side drive, simplifying the PCB layout and reducing external component count.
  • Protection Features: The UCC27201AQDMKRQ1 comes with under-voltage lockout (UVLO) for both channels, ensuring the device operates only when the supply voltage is sufficient.

Applications

Thanks to its robustness and high performance, the UCC27201AQDMKRQ1 is ideal for a variety of applications, including:

  • Automotive powertrain and safety systems
  • DC to DC converters
  • Motor drives and inverters
  • Power supplies for telecom and industrial use
  • Class-D audio amplifiers

Overall, the UCC27201AQDMKRQ1 offers a reliable and efficient solution for driving power switches in high-demand systems, ensuring optimal performance in the most challenging environments.

You May Also Be Interested in

Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3483 $50.7864
20+ $5.2088 $104.1760
30+ $5.0461 $151.3830
41+ $4.8833 $200.2153
53+ $4.7205 $250.1865
71+ $4.2322 $300.4862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess