EN
  • EN
  • DE

UCC27201AQDDARQ1

Part No UCC27201AQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOPWR / 120-V, 3-A Peak, High-Frequency, High-Side/Low-Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810627-UCC27201AQDDARQ1
Ultra Librarian 3D Model Ultra Librarian UCC27201AQDDARQ1 CAD Model

Description

Overview of UCC27201AQDDARQ1

The UCC27201AQDDARQ1 is a high-performance, high-frequency half-bridge driver designed by Texas Instruments specifically for automotive applications. This advanced driver IC is capable of driving N-channel power MOSFETs and IGBTs that operate up to 120V. It is an ideal choice for a wide range of applications, including but not limited to automotive gate drivers, powertrain systems, and other high-efficiency, high-switching-frequency circuits.

Key Features

  • High-Voltage Capability: The UCC27201AQDDARQ1 can support up to 120V, making it suitable for various high-voltage applications.
  • High-Side and Low-Side Driver: It features both a high-side and low-side driver, with a bootstrap diode integrated for the high-side drive, providing efficient charge transfer.
  • Robust Output Drive: The device boasts a strong peak output current of 4A for both the high-side and low-side drivers, ensuring reliable and efficient switching.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide designers with greater control and flexibility in their circuit designs.
  • Under-Voltage Lockout (UVLO): Both channels are protected by an under-voltage lockout feature that ensures the device operates only when the supply voltage is adequate.
  • Extended Temperature Range: The UCC27201AQDDARQ1 is designed to operate over an extended temperature range, making it suitable for harsh automotive environments.
  • Automotive Qualification: This driver is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

With its robust design and versatile features, the UCC27201AQDDARQ1 is well-suited for a variety of automotive applications, including:

  • DC/DC converters
  • Inverter systems for electric and hybrid vehicles
  • Powertrain and engine control units
  • Automotive power supplies

Package and Quality

The UCC27201AQDDARQ1 is offered in a compact, thermally enhanced 8-pin SOIC package, ensuring efficient heat dissipation and space-saving on the PCB. It complies with the RoHS directive, making it an environmentally friendly choice for automotive manufacturers looking to reduce their ecological footprint.

Overall, the UCC27201AQDDARQ1 from Texas Instruments is a reliable and high-performance solution for modern automotive power management and conversion applications, where efficiency and durability are paramount.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6779 $50.8801
46+ $2.1973 $101.0758
71+ $2.1286 $151.1306
98+ $2.0600 $201.8800
126+ $1.9913 $250.9038
169+ $1.7853 $301.7157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess