EN
  • EN
  • DE

UCC27200QDDARQ1

Part No UCC27200QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC HI/LO-SIDE DVR 3A 120V 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1115662-UCC27200QDDARQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27200QDDARQ1 CAD Model

Description

The UCC27200QDDARQ1 from Texas Instruments is a robust, automotive-qualified high-side and low-side driver designed to drive N-channel power MOSFETs and IGBTs. This driver IC is particularly suitable for high-power applications where efficiency and reliability are of paramount importance. The UCC27200QDDARQ1 is optimized for use in a wide range of automotive applications, including powertrain systems, advanced driver assistance systems (ADAS), and other power conversion and motor control applications.

Key Features

  • High-Voltage Capability: Capable of handling up to 120V, making it suitable for a variety of high-voltage applications.
  • High Current Drive: Features a robust output drive capability with source and sink peak currents of 4A and 4A respectively, ensuring efficient switching of connected power devices.
  • Independent Inputs: Separate high-side and low-side input pins provide design flexibility and allow for the use of non-complementary drive signals.
  • Bootstrap Operation: Integrated bootstrap diode simplifies the circuit design, reducing external component count and system complexity.
  • Under-Voltage Lockout (UVLO): Ensures that the driver operates at sufficient gate voltage levels to prevent MOSFET or IGBT malfunction.
  • Extended Temperature Range: Designed to operate over a wide temperature range, making it suitable for harsh automotive environments.
  • Robustness: Protection features include over-current protection and thermal shutdown, enhancing the reliability and longevity of the application.
  • Automotive Qualification: Qualified for automotive applications in accordance with AEC-Q100 standards, ensuring high reliability and performance under extreme conditions.

Applications

  • Automotive Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • DC-DC Converters
  • Electric Power Steering
  • Inverter Systems for Electric and Hybrid Electric Vehicles

With its robust design and comprehensive feature set, the UCC27200QDDARQ1 is an ideal choice for engineers looking to create high-performance, reliable automotive systems. Texas Instruments' commitment to quality ensures that this driver IC meets the stringent requirements of the automotive industry, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3435 $50.7480
20+ $5.2050 $104.1000
30+ $5.0423 $151.2690
41+ $4.8797 $200.0677
53+ $4.7170 $250.0010
71+ $4.2290 $300.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,928 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess